Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Transient Voltage Suppressors (TVS) - TVS Diodes
/ Littelfuse Inc SMAJ70A
SMAJ70A
Active
Transient Voltage Suppressors (TVS) - TVS Diodes
Description:
TVS DIODE 70VWM 113VC DO214AC
Manufacturer:
Littelfuse Inc
Datasheet:
SMAJ70A Datasheet
History Price: $0.4
In Stock: 27200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SMAJ70A vs SMAT70A-13
Part No
SMAJ70A
SMAT70A-13
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Littelfuse Inc
Diodes Inc
Series
SMAJ
-
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Discontinued at Digi-Key
Type
Zener
Zener
Bidirectional Channels
-
-
Voltage - Reverse Standoff (Typ)
70V
70V
Voltage - Breakdown (Min)
77.8V
77.8V
Voltage - Clamping (Max) @ Ipp
113V
100V
Current - Peak Pulse (10/1000µs)
3.5A
3.5A
Power - Peak Pulse
400W
400W
Power Line Protection
No
No
Applications
General Purpose
-
Capacitance @ Frequency
-
140pF @ 1MHz
Operating Temperature
-65℃ ~ 150℃ (TJ)
-55℃ ~ 150℃ (TJ)
Grade
Surface Mount
Automotive
Qualification
DO-214AC, SMA
AEC-Q101
Mounting Type
DO-214AC (SMA)
Surface Mount
Package / Case
-
DO-214AC, SMA
Supplier Device Package
-
SMA
Unidirectional Channels
1
1