Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Bulk
Bidirectional Channels
1
-
Voltage - Reverse Standoff (Typ)
13V
36V
Voltage - Breakdown (Min)
14.4V
40V
Voltage - Clamping (Max) @ Ipp
21.5V
60V
Current - Peak Pulse (10/1000µs)
28A
8.6A
Power - Peak Pulse
600W
500W
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
-
-
Operating Temperature
-65℃ ~ 150℃ (TJ)
-55℃ ~ 175℃ (TJ)
Grade
Surface Mount
Surface Mount
Qualification
DO-214AA, SMB
DO-214AA, SMB
Mounting Type
DO-214AA (SMBJ)
DO-214AA (SMB)
Supplier Device Package
-
-
Unidirectional Channels
-
1