SMBJ160A
SMBJ160A
Active
Description:  TVS DIODE 160VWM 259VC DO214AA
Manufacturer:  Littelfuse Inc
Datasheet:   SMBJ160A Datasheet
History Price: $0.37
In Stock: 28000
SMBJ160A vs SMBSAC18-TP
Series
SMBJ
-
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Bulk
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
-
-
Voltage - Reverse Standoff (Typ)
160V
18V
Voltage - Breakdown (Min)
178V
20V
Voltage - Clamping (Max) @ Ipp
259V
28.8V
Current - Peak Pulse (10/1000µs)
2.3A
15A
Power - Peak Pulse
600W
500W
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
-
-
Operating Temperature
-65℃ ~ 150℃ (TJ)
-55℃ ~ 175℃ (TJ)
Grade
-
Surface Mount
Qualification
-
DO-214AA, SMB
Mounting Type
Surface Mount
DO-214AA (SMB)
Package / Case
DO-214AA, SMB
-
Supplier Device Package
DO-214AA (SMBJ)
-
Unidirectional Channels
1
1