SMBJ16CA
SMBJ16CA
Active
Description:  TVS DIODE 16VWM 26VC DO214AA
Manufacturer:  Littelfuse Inc
Datasheet:   SMBJ16CA Datasheet
History Price: $0.37
In Stock: 31600
SMBJ16CA vs SMBSAC12-TP
Series
SMBJ
-
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Bulk
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
-
-
Voltage - Reverse Standoff (Typ)
16V
12V
Voltage - Breakdown (Min)
17.8V
13.3V
Voltage - Clamping (Max) @ Ipp
26V
19V
Current - Peak Pulse (10/1000µs)
23.1A
25A
Power - Peak Pulse
600W
500W
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
-
-
Operating Temperature
-65℃ ~ 150℃ (TJ)
-55℃ ~ 175℃ (TJ)
Grade
Surface Mount
Surface Mount
Qualification
DO-214AA, SMB
DO-214AA, SMB
Mounting Type
DO-214AA (SMBJ)
DO-214AA (SMB)
Package / Case
-
-
Supplier Device Package
-
-
Unidirectional Channels
1
1