Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Bulk
Bidirectional Channels
-
-
Voltage - Reverse Standoff (Typ)
26V
36V
Voltage - Breakdown (Min)
28.9V
40V
Voltage - Clamping (Max) @ Ipp
42.1V
60V
Current - Peak Pulse (10/1000µs)
14.3A
8.6A
Power - Peak Pulse
600W
500W
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
-
-
Operating Temperature
-55℃ ~ 150℃ (TJ)
-55℃ ~ 175℃ (TJ)
Grade
Surface Mount
Surface Mount
Qualification
DO-214AA, SMB
DO-214AA, SMB
Mounting Type
DO-214AA (SMB)
DO-214AA (SMB)
Supplier Device Package
-
-
Unidirectional Channels
1
1