SMBJ26A
SMBJ26A
Active
Description:  TVS DIODE 26VWM 42.1VC DO214AA
Manufacturer:  Taiwan Semiconductor
Datasheet:   SMBJ26A Datasheet
History Price: $0.3
In Stock: 5600
SMBJ26A vs SMBSAC45-TP
Series
SMBJ
-
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Bulk
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
-
-
Voltage - Reverse Standoff (Typ)
26V
45V
Voltage - Breakdown (Min)
28.9V
50V
Voltage - Clamping (Max) @ Ipp
42.1V
77V
Current - Peak Pulse (10/1000µs)
14.3A
6.8A
Power - Peak Pulse
600W
500W
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
-
-
Operating Temperature
-55℃ ~ 150℃ (TJ)
-55℃ ~ 175℃ (TJ)
Grade
Surface Mount
Surface Mount
Qualification
DO-214AA, SMB
DO-214AA, SMB
Mounting Type
DO-214AA (SMB)
DO-214AA (SMB)
Package / Case
-
-
Supplier Device Package
-
-
Unidirectional Channels
1
1