SMBJ54CA
SMBJ54CA
Active
Description:  TVS DIODE 54VWM 87.1VC DO214AA
Manufacturer:  Littelfuse Inc
Datasheet:   SMBJ54CA Datasheet
History Price: $0.37
In Stock: 26400
SMBJ54CA vs SMBSAC15-TP
Series
SMBJ
-
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Bulk
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
1
-
Voltage - Reverse Standoff (Typ)
54V
15V
Voltage - Breakdown (Min)
60V
16.7V
Voltage - Clamping (Max) @ Ipp
87.1V
23.6V
Current - Peak Pulse (10/1000µs)
6.9A
20A
Power - Peak Pulse
600W
500W
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
-
-
Operating Temperature
-65℃ ~ 150℃ (TJ)
-55℃ ~ 175℃ (TJ)
Grade
-
Surface Mount
Qualification
-
DO-214AA, SMB
Mounting Type
Surface Mount
DO-214AA (SMB)
Package / Case
DO-214AA, SMB
-
Supplier Device Package
DO-214AA (SMBJ)
-
Unidirectional Channels
-
1