Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Bulk
Bidirectional Channels
-
-
Voltage - Reverse Standoff (Typ)
58V
10V
Voltage - Breakdown (Min)
64.4V
11.1V
Voltage - Clamping (Max) @ Ipp
93.6V
16.3V
Current - Peak Pulse (10/1000µs)
6.5A
29A
Power - Peak Pulse
600W
500W
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
-
-
Operating Temperature
-65℃ ~ 150℃ (TJ)
-55℃ ~ 175℃ (TJ)
Qualification
-
DO-214AA, SMB
Mounting Type
Surface Mount
DO-214AA (SMB)
Package / Case
DO-214AA, SMB
-
Supplier Device Package
DO-214AA (SMBJ)
-
Unidirectional Channels
1
1