SMBSAC45-TP
SMBSAC45-TP
Active
Description:  Interface
Datasheet:   SMBSAC45-TP Datasheet
History Price: $0.29159
In Stock: 41600
SMBSAC45-TP vs SMBSAC36-TP
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
-
-
Voltage - Reverse Standoff (Typ)
45V
36V
Voltage - Breakdown (Min)
50V
40V
Voltage - Clamping (Max) @ Ipp
77V
60V
Current - Peak Pulse (10/1000µs)
6.8A
8.6A
Power - Peak Pulse
500W
500W
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
-
-
Operating Temperature
-55℃ ~ 175℃ (TJ)
-55℃ ~ 175℃ (TJ)
Grade
Surface Mount
Surface Mount
Qualification
DO-214AA, SMB
DO-214AA, SMB
Mounting Type
DO-214AA (SMB)
DO-214AA (SMB)
Package / Case
-
-
Supplier Device Package
-
-
Unidirectional Channels
1
1