SMCJ22CA-A
SMCJ22CA-A
Active
Description:  TVS 1500W DIODE 22VWM Bi-Dir DO-
Manufacturer:  Yenyo Technology
Datasheet:   SMCJ22CA-A Datasheet
History Price: $0.6
In Stock: 45200
SMCJ22CA-A vs SMCLCE33-HRA
Series
-
SMCLCE-HRA
Packaging
Tape & Reel (TR)
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
1
1
Voltage - Reverse Standoff (Typ)
22V
33V
Voltage - Breakdown (Min)
24.4V
36.7V
Voltage - Clamping (Max) @ Ipp
35.5V
53.3V
Current - Peak Pulse (10/1000µs)
42.25A
28.2A
Power - Peak Pulse
1500W (1.5kW)
1500W (1.5kW)
Power Line Protection
No
No
Applications
-
General Purpose
Capacitance @ Frequency
-
50pF @ 1MHz (Max)
Operating Temperature
-65℃ ~ 150℃ (TJ)
-65℃ ~ 150℃ (TJ)
Grade
Surface Mount
-
Qualification
DO-214AB, SMC
-
Mounting Type
DO-214AB (SMC)
Surface Mount
Package / Case
Automotive
DO-214AB, SMC
Supplier Device Package
AEC-Q101
DO-214AB (SMCJ)
Unidirectional Channels
-
-