Packaging
Tape & Reel (TR)
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Bidirectional Channels
1
1
Voltage - Reverse Standoff (Typ)
24V
58V
Voltage - Breakdown (Min)
26.7V
64.4V
Voltage - Clamping (Max) @ Ipp
38.9V
93.6V
Current - Peak Pulse (10/1000µs)
38.56A
16.1A
Power - Peak Pulse
1500W (1.5kW)
1500W (1.5kW)
Power Line Protection
No
No
Applications
-
General Purpose
Capacitance @ Frequency
-
50pF @ 1MHz (Max)
Operating Temperature
-65℃ ~ 150℃ (TJ)
-65℃ ~ 150℃ (TJ)
Qualification
Surface Mount
-
Mounting Type
DO-214AB, SMC
Surface Mount
Package / Case
DO-214AB (SMC)
DO-214AB, SMC
Supplier Device Package
AEC-Q101
DO-214AB (SMCJ)
Unidirectional Channels
-
-