Series
TVSarray?
SMDLCE-HRA
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Discontinued at Digi-Key
Active
Bidirectional Channels
6
1
Voltage - Reverse Standoff (Typ)
3.3V
60V
Voltage - Breakdown (Min)
4V
66.7V
Voltage - Clamping (Max) @ Ipp
9V
96.8V
Current - Peak Pulse (10/1000µs)
5A (8/20?s)
31A
Power - Peak Pulse
300W
3000W (3kW)
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
800pF @ 1MHz
50pF @ 1MHz (Max)
Operating Temperature
-55℃ ~ 150℃ (TJ)
-65℃ ~ 150℃ (TJ)
Qualification
-
DO-214AB, SMC
Mounting Type
Surface Mount
DO-214AB (SMCJ)
Package / Case
8-SOIC (0.154", 3.90mm Width)
-
Supplier Device Package
8-SOIC
-
Unidirectional Channels
-
-