Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Transient Voltage Suppressors (TVS) - TVS Diodes
/ SMC Diode Solutions SMDA05
SMDA05
Active
Transient Voltage Suppressors (TVS) - TVS Diodes
Description:
TVS DIODE 5VWM 9.8VC 8-SO
Manufacturer:
SMC Diode Solutions
Datasheet:
SMDA05 Datasheet
History Price: $0.6
In Stock: 16800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SMDA05 vs SMDLCE24-HR
Part No
SMDA05
SMDLCE24-HR
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
SMC Diode Solutions
Littelfuse Inc
Series
-
SMDLCE-HR
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
4
1
Voltage - Reverse Standoff (Typ)
5V (Max)
24V
Voltage - Breakdown (Min)
6V
26.7V
Voltage - Clamping (Max) @ Ipp
9.8V
39.9V
Current - Peak Pulse (10/1000µs)
1A (8/20?s)
77.1A
Power - Peak Pulse
300W
3000W (3kW)
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
600pF @ 1MHz
50pF @ 1MHz (Max)
Operating Temperature
-55℃ ~ 125℃ (TJ)
-65℃ ~ 150℃ (TJ)
Grade
-
Surface Mount
Qualification
-
DO-214AB, SMC
Mounting Type
Surface Mount
DO-214AB (SMCJ)
Package / Case
8-SOIC (0.154", 3.90mm Width)
-
Supplier Device Package
8-SO
-
Unidirectional Channels
-
-