SMDA05
SMDA05
Active
Description:  TVS DIODE 5VWM 9.8VC 8-SO
Manufacturer:  SMC Diode Solutions
Datasheet:   SMDA05 Datasheet
History Price: $0.6
In Stock: 16800
SMDA05 vs SMDLCE43-HR
Series
-
SMDLCE-HR
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
4
1
Voltage - Reverse Standoff (Typ)
5V (Max)
43V
Voltage - Breakdown (Min)
6V
47.8V
Voltage - Clamping (Max) @ Ipp
9.8V
69.4V
Current - Peak Pulse (10/1000µs)
1A (8/20?s)
43.2A
Power - Peak Pulse
300W
3000W (3kW)
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
600pF @ 1MHz
50pF @ 1MHz (Max)
Operating Temperature
-55℃ ~ 125℃ (TJ)
-65℃ ~ 150℃ (TJ)
Grade
-
Surface Mount
Qualification
-
DO-214AB, SMC
Mounting Type
Surface Mount
DO-214AB (SMCJ)
Package / Case
8-SOIC (0.154", 3.90mm Width)
-
Supplier Device Package
8-SO
-
Unidirectional Channels
-
-