SMDA24
SMDA24
Active
Description:  TVS DIODE 24VWM 43VC 8-SO
Manufacturer:  SMC Diode Solutions
Datasheet:   SMDA24 Datasheet
History Price: $0.6
In Stock: 27600
SMDA24 vs SMDLCE17-HR
Series
-
SMDLCE-HR
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
-
1
Voltage - Reverse Standoff (Typ)
24V (Max)
17V
Voltage - Breakdown (Min)
26.7V
18.9V
Voltage - Clamping (Max) @ Ipp
43V
28.6V
Current - Peak Pulse (10/1000µs)
1A
108.7A
Power - Peak Pulse
300W
3000W (3kW)
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
90pF @ 1MHz
50pF @ 1MHz (Max)
Operating Temperature
-55℃ ~ 125℃ (TJ)
-65℃ ~ 150℃ (TJ)
Grade
Surface Mount
Surface Mount
Qualification
8-SOIC (0.154", 3.90mm Width)
DO-214AB, SMC
Mounting Type
8-SO
DO-214AB (SMCJ)
Package / Case
4
-
Supplier Device Package
-
-
Unidirectional Channels
-
-