SMDJ16CA
SMDJ16CA
Active
Description:  TVS DIODE 16VWM 26VC DO214AB
Manufacturer:  Littelfuse Inc
Datasheet:   SMDJ16CA Datasheet
History Price: $0.95
In Stock: 27600
SMDJ16CA vs SMDLCE60-HR
Series
SMDJ
SMDLCE-HR
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
-
1
Voltage - Reverse Standoff (Typ)
16V
60V
Voltage - Breakdown (Min)
17.8V
66.7V
Voltage - Clamping (Max) @ Ipp
26V
96.8V
Current - Peak Pulse (10/1000µs)
115.4A
31A
Power - Peak Pulse
3000W (3kW)
3000W (3kW)
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
-
50pF @ 1MHz (Max)
Operating Temperature
-65℃ ~ 150℃ (TJ)
-65℃ ~ 150℃ (TJ)
Grade
Surface Mount
Surface Mount
Qualification
DO-214AB, SMC
DO-214AB, SMC
Mounting Type
DO-214AB (SMCJ)
DO-214AB (SMCJ)
Package / Case
-
-
Supplier Device Package
-
-
Unidirectional Channels
1
-