SMDJ33A-A
SMDJ33A-A
Active
Description:  TVS 3000W DIODE 33VWM Uni-Dir DO
Manufacturer:  Yenyo Technology
Datasheet:   SMDJ33A-A Datasheet
History Price: $0.85
In Stock: 21700
SMDJ33A-A vs SMDLCE45-HRA
Series
-
SMDLCE-HRA
Packaging
Tape & Reel (TR)
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
-
1
Voltage - Reverse Standoff (Typ)
33V
45V
Voltage - Breakdown (Min)
36.7V
50V
Voltage - Clamping (Max) @ Ipp
53.3V
72.7V
Current - Peak Pulse (10/1000µs)
56.29A
41.3A
Power - Peak Pulse
3000W (3kW)
3000W (3kW)
Power Line Protection
No
No
Applications
-
General Purpose
Capacitance @ Frequency
-
50pF @ 1MHz (Max)
Operating Temperature
-65℃ ~ 150℃ (TJ)
-65℃ ~ 150℃ (TJ)
Grade
Surface Mount
Surface Mount
Qualification
DO-214AB, SMC
DO-214AB, SMC
Mounting Type
DO-214AB (SMC)
DO-214AB (SMCJ)
Package / Case
Automotive
-
Supplier Device Package
AEC-Q101
-
Unidirectional Channels
1
-