Packaging
Tape & Reel (TR),Bulk
Tape & Reel (TR)
Bidirectional Channels
-
1
Voltage - Reverse Standoff (Typ)
5V (Max)
75V
Voltage - Breakdown (Min)
6.2V
83.3V
Voltage - Clamping (Max) @ Ipp
12.5V
121V
Current - Peak Pulse (10/1000µs)
8A (8/20?s)
1.7A
Power - Peak Pulse
100W
200W
Power Line Protection
No
No
Applications
General Purpose
Telecom
Capacitance @ Frequency
80pF @ 1MHz
-
Operating Temperature
-40℃ ~ 125℃ (TJ)
-55℃ ~ 150℃ (TJ)
Grade
Surface Mount
Surface Mount
Qualification
6-TSSOP, SC-88, SOT-363
SOD-123F
Mounting Type
SC-88/SC70-6/SOT-363
SOD-123FL
Supplier Device Package
-
-
Unidirectional Channels
-
-