SMF05T1
SMF05T1
Obsolete
Description:  TVS DIODE 5VWM 12.5VC SC88A
Manufacturer:  onsemi
Datasheet:   SMF05T1 Datasheet
History Price: $0.06
In Stock: 4000
SMF05T1 vs SMFE85AH
Part No
Manufacturer
Series
-
SMFExxH
Packaging
Tape & Reel (TR),Bulk
Tape & Reel (TR)
Status
Obsolete
Active
Type
Zener
Zener
Bidirectional Channels
-
-
Voltage - Reverse Standoff (Typ)
5V
85V
Voltage - Breakdown (Min)
6V
94.4V
Voltage - Clamping (Max) @ Ipp
12.5V
137V
Current - Peak Pulse (10/1000µs)
12A (8/20?s)
1.5A
Power - Peak Pulse
200W
200W
Power Line Protection
No
No
Applications
General Purpose
Telecom
Capacitance @ Frequency
90pF @ 1MHz
-
Operating Temperature
-55℃ ~ 150℃ (TJ)
-55℃ ~ 150℃ (TJ)
Grade
Surface Mount
Surface Mount
Qualification
5-TSSOP, SC-70-5, SOT-353
SOD-123F
Mounting Type
SC-88A (SC-70-5/SOT-353)
SOD-123FL
Package / Case
4
Automotive
Supplier Device Package
-
AEC-Q101
Unidirectional Channels
-
1