SMF14A
SMF14A
Active
Description:  TVS SOD123FL 14V 200W UNIDIR
Manufacturer:  Littelfuse Inc
Datasheet:   SMF14A Datasheet
History Price: $0.37
In Stock: 11600
SMF14A vs SMFE75A
Part No
Series
SMF
SMFE
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Reel (TR)
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
1
-
Voltage - Reverse Standoff (Typ)
14V
75V
Voltage - Breakdown (Min)
15.6V
83.3V
Voltage - Clamping (Max) @ Ipp
23.2V
121V
Current - Peak Pulse (10/1000µs)
8.6A
1.7A
Power - Peak Pulse
200W
200W
Power Line Protection
No
No
Applications
General Purpose
Telecom
Capacitance @ Frequency
-
-
Operating Temperature
-55℃ ~ 150℃ (TJ)
-55℃ ~ 150℃ (TJ)
Grade
Surface Mount
Surface Mount
Qualification
SOD-123F
SOD-123F
Mounting Type
SOD-123F
SOD-123FL
Package / Case
-
-
Supplier Device Package
-
-
Unidirectional Channels
-
1