SMF14A
SMF14A
Active
Description:  TVS SOD123FL 14V 200W UNIDIR
Manufacturer:  Littelfuse Inc
Datasheet:   SMF14A Datasheet
History Price: $0.37
In Stock: 11600
SMF14A vs SMFE90CAH
Part No
Series
SMF
SMFExxH
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Reel (TR)
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
1
1
Voltage - Reverse Standoff (Typ)
14V
90V
Voltage - Breakdown (Min)
15.6V
100V
Voltage - Clamping (Max) @ Ipp
23.2V
146V
Current - Peak Pulse (10/1000µs)
8.6A
1.4A
Power - Peak Pulse
200W
200W
Power Line Protection
No
No
Applications
General Purpose
Telecom
Capacitance @ Frequency
-
-
Operating Temperature
-55℃ ~ 150℃ (TJ)
-55℃ ~ 150℃ (TJ)
Grade
Surface Mount
Surface Mount
Qualification
SOD-123F
SOD-123F
Mounting Type
SOD-123F
SOD-123FL
Package / Case
-
Automotive
Supplier Device Package
-
AEC-Q101
Unidirectional Channels
-
-