Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Bidirectional Channels
-
-
Voltage - Reverse Standoff (Typ)
33V
7.5V
Voltage - Breakdown (Min)
36.7V
8.33V
Voltage - Clamping (Max) @ Ipp
53.3V
12.9V
Current - Peak Pulse (10/1000µs)
3.75A
28.7A
Power - Peak Pulse
200W
400W
Power Line Protection
No
No
Applications
General Purpose
Telecom
Capacitance @ Frequency
-
-
Operating Temperature
-50℃ ~ 150℃ (TJ)
-55℃ ~ 150℃ (TJ)
Grade
Surface Mount
Surface Mount
Qualification
SOD-123F
SOD-123F
Mounting Type
SOD-123F (SMF)
SOD-123FL
Package / Case
-
Automotive
Supplier Device Package
-
AEC-Q101
Unidirectional Channels
1
1