Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Bidirectional Channels
-
1
Voltage - Reverse Standoff (Typ)
33V
85V
Voltage - Breakdown (Min)
36.7V
94.4V
Voltage - Clamping (Max) @ Ipp
53.3V
137V
Current - Peak Pulse (10/1000µs)
3.75A
1.5A
Power - Peak Pulse
200W
200W
Power Line Protection
No
No
Applications
General Purpose
Telecom
Capacitance @ Frequency
-
-
Operating Temperature
-50℃ ~ 150℃ (TJ)
-55℃ ~ 150℃ (TJ)
Grade
Surface Mount
Surface Mount
Qualification
SOD-123F
SOD-123F
Mounting Type
SOD-123F (SMF)
SOD-123FL
Supplier Device Package
-
-
Unidirectional Channels
1
-