SMF5.0A
SMF5.0A
Active
Description:  TVS SOD-123FL 5V 200W UNIDIR
Manufacturer:  Diotec Semiconductor
Datasheet:   SMF5.0A Datasheet
History Price: $0.11
In Stock: 34400
SMF5.0A vs SMFE78CA
Part No
Series
-
SMFE
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Reel (TR)
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
1
1
Voltage - Reverse Standoff (Typ)
5V
78V
Voltage - Breakdown (Min)
6.4V
86.7V
Voltage - Clamping (Max) @ Ipp
9.2V
126V
Current - Peak Pulse (10/1000µs)
21.74A
1.6A
Power - Peak Pulse
200W
200W
Power Line Protection
No
No
Applications
General Purpose
Telecom
Capacitance @ Frequency
-
-
Operating Temperature
-50℃ ~ 150℃ (TJ)
-55℃ ~ 150℃ (TJ)
Grade
Surface Mount
Surface Mount
Qualification
SOD-123F
SOD-123F
Mounting Type
SOD-123F (SMF)
SOD-123FL
Package / Case
-
-
Supplier Device Package
-
-
Unidirectional Channels
-
-