Packaging
Tape & Reel (TR)
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Bidirectional Channels
-
-
Voltage - Reverse Standoff (Typ)
-
78V
Voltage - Breakdown (Min)
-
86.7V
Voltage - Clamping (Max) @ Ipp
-
126V
Current - Peak Pulse (10/1000µs)
-
3.2A
Power - Peak Pulse
-
400W
Power Line Protection
-
No
Capacitance @ Frequency
-
-
Operating Temperature
-
-55℃ ~ 150℃ (TJ)
Mounting Type
-
SOD-123FL
Package / Case
-
Automotive
Supplier Device Package
-
AEC-Q101
Unidirectional Channels
-
1