SMFE7-5ALH
SMFE7-5ALH
Active
Description:  TVS DIODE 7.5VWM UNI
Manufacturer:  Eaton Electronics
Datasheet:   SMFE7-5ALH Datasheet
History Price: $0.11181
In Stock: 38000
SMFE7-5ALH vs SMFE6-5CA
Series
SMFExxLH
SMFE
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
-
1
Voltage - Reverse Standoff (Typ)
7.5V
6.5V
Voltage - Breakdown (Min)
8.33V
7.22V
Voltage - Clamping (Max) @ Ipp
12.9V
11.2V
Current - Peak Pulse (10/1000µs)
28.7A
17.9A
Power - Peak Pulse
400W
200W
Power Line Protection
No
No
Applications
Telecom
Telecom
Capacitance @ Frequency
-
-
Operating Temperature
-55℃ ~ 150℃ (TJ)
-55℃ ~ 150℃ (TJ)
Grade
Surface Mount
Surface Mount
Qualification
SOD-123F
SOD-123F
Mounting Type
SOD-123FL
SOD-123FL
Package / Case
Automotive
-
Supplier Device Package
AEC-Q101
-
Unidirectional Channels
1
-