Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Bidirectional Channels
-
1
Voltage - Reverse Standoff (Typ)
70V
70V
Voltage - Breakdown (Min)
77.8V
77.8V
Voltage - Clamping (Max) @ Ipp
113V
113V
Current - Peak Pulse (10/1000µs)
1.8A
1.8A
Power - Peak Pulse
200W
200W
Power Line Protection
No
No
Applications
Telecom
Telecom
Capacitance @ Frequency
-
-
Operating Temperature
-55℃ ~ 150℃ (TJ)
-55℃ ~ 150℃ (TJ)
Grade
Surface Mount
Surface Mount
Qualification
SOD-123F
SOD-123F
Mounting Type
SOD-123FL
SOD-123FL
Package / Case
Automotive
-
Supplier Device Package
AEC-Q101
-
Unidirectional Channels
1
-