SMFE70AH
SMFE70AH
Active
Description:  TVS DIODE 70VWM UNI
Manufacturer:  Eaton Electronics
Datasheet:   SMFE70AH Datasheet
History Price: $0.10075
In Stock: 24000
SMFE70AH vs SMFE78CAH
Series
SMFExxH
SMFExxH
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
-
1
Voltage - Reverse Standoff (Typ)
70V
78V
Voltage - Breakdown (Min)
77.8V
86.7V
Voltage - Clamping (Max) @ Ipp
113V
126V
Current - Peak Pulse (10/1000µs)
1.8A
1.6A
Power - Peak Pulse
200W
200W
Power Line Protection
No
No
Applications
Telecom
Telecom
Capacitance @ Frequency
-
-
Operating Temperature
-55℃ ~ 150℃ (TJ)
-55℃ ~ 150℃ (TJ)
Grade
Surface Mount
Surface Mount
Qualification
SOD-123F
SOD-123F
Mounting Type
SOD-123FL
SOD-123FL
Package / Case
Automotive
Automotive
Supplier Device Package
AEC-Q101
AEC-Q101
Unidirectional Channels
1
-