SMFE75A
SMFE75A
Active
Description:  TVS DIODE 75VWM 121VC SOD123FL
Manufacturer:  Eaton Electronics
Datasheet:   SMFE75A Datasheet
History Price: $0.07722
In Stock: 22400
SMFE75A vs SMFE7-0CA
Part No
Series
SMFE
SMFE
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
-
1
Voltage - Reverse Standoff (Typ)
75V
7V
Voltage - Breakdown (Min)
83.3V
7.78V
Voltage - Clamping (Max) @ Ipp
121V
12V
Current - Peak Pulse (10/1000µs)
1.7A
1.8A
Power - Peak Pulse
200W
200W
Power Line Protection
No
No
Applications
Telecom
Telecom
Capacitance @ Frequency
-
-
Operating Temperature
-55℃ ~ 150℃ (TJ)
-55℃ ~ 150℃ (TJ)
Grade
Surface Mount
Surface Mount
Qualification
SOD-123F
SOD-123F
Mounting Type
SOD-123FL
SOD-123FL
Package / Case
-
-
Supplier Device Package
-
-
Unidirectional Channels
1
-