SMFE78ALH
SMFE78ALH
Active
Description:  TVS DIODE 78VWM UNI
Manufacturer:  Eaton Electronics
Datasheet:   SMFE78ALH Datasheet
History Price: $0.26
In Stock: 36400
SMFE78ALH vs SMFE90AH
Series
SMFExxLH
SMFExxH
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Reel (TR)
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
-
-
Voltage - Reverse Standoff (Typ)
78V
90V
Voltage - Breakdown (Min)
86.7V
100V
Voltage - Clamping (Max) @ Ipp
126V
146V
Current - Peak Pulse (10/1000µs)
3.2A
1.4A
Power - Peak Pulse
400W
200W
Power Line Protection
No
No
Applications
Telecom
Telecom
Capacitance @ Frequency
-
-
Operating Temperature
-55℃ ~ 150℃ (TJ)
-55℃ ~ 150℃ (TJ)
Grade
Surface Mount
Surface Mount
Qualification
SOD-123F
SOD-123F
Mounting Type
SOD-123FL
SOD-123FL
Package / Case
Automotive
Automotive
Supplier Device Package
AEC-Q101
AEC-Q101
Unidirectional Channels
1
1