Packaging
Tape & Reel (TR)
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Bidirectional Channels
1
-
Voltage - Reverse Standoff (Typ)
8V
75V
Voltage - Breakdown (Min)
8.89V
83.3V
Voltage - Clamping (Max) @ Ipp
13.6V
121V
Current - Peak Pulse (10/1000µs)
14.7A
3.3A
Power - Peak Pulse
200W
400W
Power Line Protection
No
No
Applications
Telecom
Telecom
Capacitance @ Frequency
-
-
Operating Temperature
-55℃ ~ 150℃ (TJ)
-55℃ ~ 150℃ (TJ)
Grade
Surface Mount
Surface Mount
Qualification
SOD-123F
SOD-123F
Mounting Type
SOD-123FL
SOD-123FL
Package / Case
-
Automotive
Supplier Device Package
-
AEC-Q101
Unidirectional Channels
-
1