Packaging
Tape & Reel (TR)
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Bidirectional Channels
-
-
Voltage - Reverse Standoff (Typ)
85V
7.5V
Voltage - Breakdown (Min)
94.4V
8.33V
Voltage - Clamping (Max) @ Ipp
137V
12.9V
Current - Peak Pulse (10/1000µs)
1.5A
1.7A
Power - Peak Pulse
200W
200W
Power Line Protection
No
No
Applications
Telecom
Telecom
Capacitance @ Frequency
-
-
Operating Temperature
-55℃ ~ 150℃ (TJ)
-55℃ ~ 150℃ (TJ)
Grade
Surface Mount
Surface Mount
Qualification
SOD-123F
SOD-123F
Mounting Type
SOD-123FL
SOD-123FL
Supplier Device Package
-
-
Unidirectional Channels
1
1