SMFE9-0A
SMFE9-0A
Active
Description:  TVS DIODE 9VWM 15.4VC SOD123FL
Manufacturer:  Eaton Electronics
Datasheet:   SMFE9-0A Datasheet
History Price: $0.46
In Stock: 16000
SMFE9-0A vs SMFE8-5CA
Series
SMFE
SMFE
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Reel (TR)
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
-
1
Voltage - Reverse Standoff (Typ)
9V
85V
Voltage - Breakdown (Min)
10V
94.4V
Voltage - Clamping (Max) @ Ipp
15.4V
137V
Current - Peak Pulse (10/1000µs)
13A
1.5A
Power - Peak Pulse
200W
200W
Power Line Protection
No
No
Applications
Telecom
Telecom
Capacitance @ Frequency
-
-
Operating Temperature
-55℃ ~ 150℃ (TJ)
-55℃ ~ 150℃ (TJ)
Grade
Surface Mount
Surface Mount
Qualification
SOD-123F
SOD-123F
Mounting Type
SOD-123FL
SOD-123FL
Package / Case
-
-
Supplier Device Package
-
-
Unidirectional Channels
1
-