SMFE90AH
SMFE90AH
Active
Description:  TVS DIODE 90VWM UNI
Manufacturer:  Eaton Electronics
Datasheet:   SMFE90AH Datasheet
History Price: $0.10075
In Stock: 32400
SMFE90AH vs SMFE8-5A
Part No
Series
SMFExxH
SMFE
Packaging
Tape & Reel (TR)
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
-
-
Voltage - Reverse Standoff (Typ)
90V
85V
Voltage - Breakdown (Min)
100V
94.4V
Voltage - Clamping (Max) @ Ipp
146V
137V
Current - Peak Pulse (10/1000µs)
1.4A
1.5A
Power - Peak Pulse
200W
200W
Power Line Protection
No
No
Applications
Telecom
Telecom
Capacitance @ Frequency
-
-
Operating Temperature
-55℃ ~ 150℃ (TJ)
-55℃ ~ 150℃ (TJ)
Grade
Surface Mount
Surface Mount
Qualification
SOD-123F
SOD-123F
Mounting Type
SOD-123FL
SOD-123FL
Package / Case
Automotive
-
Supplier Device Package
AEC-Q101
-
Unidirectional Channels
1
1