SMFE90CAH
SMFE90CAH
Active
Description:  TVS DIODE 90VWM BI
Manufacturer:  Eaton Electronics
Datasheet:   SMFE90CAH Datasheet
History Price: $0.10075
In Stock: 48000
SMFE90CAH vs SMFE6-5CA
Series
SMFExxH
SMFE
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
1
1
Voltage - Reverse Standoff (Typ)
90V
6.5V
Voltage - Breakdown (Min)
100V
7.22V
Voltage - Clamping (Max) @ Ipp
146V
11.2V
Current - Peak Pulse (10/1000µs)
1.4A
17.9A
Power - Peak Pulse
200W
200W
Power Line Protection
No
No
Applications
Telecom
Telecom
Capacitance @ Frequency
-
-
Operating Temperature
-55℃ ~ 150℃ (TJ)
-55℃ ~ 150℃ (TJ)
Grade
Surface Mount
Surface Mount
Qualification
SOD-123F
SOD-123F
Mounting Type
SOD-123FL
SOD-123FL
Package / Case
Automotive
-
Supplier Device Package
AEC-Q101
-
Unidirectional Channels
-
-