SMS05CT1
SMS05CT1
Obsolete
Description:  TVS DIODE 5VWM 14.5VC SC74
Manufacturer:  onsemi
Datasheet:   SMS05CT1 Datasheet
History Price: Obsolete
In Stock: 28000
SMS05CT1 vs SMS12CT1
Part No
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Zener
Zener
Bidirectional Channels
5
5
Voltage - Reverse Standoff (Typ)
5V (Max)
12V (Max)
Voltage - Breakdown (Min)
6.2V
13.3V
Voltage - Clamping (Max) @ Ipp
14.5V
23V
Current - Peak Pulse (10/1000µs)
24A (8/20?s)
15A (8/20?s)
Power - Peak Pulse
350W
350W
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
260pF @ 1MHz
120pF @ 1MHz
Operating Temperature
-40℃ ~ 150℃ (TJ)
-40℃ ~ 150℃ (TJ)
Grade
-
-
Qualification
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-74, SOT-457
SC-74, SOT-457
Supplier Device Package
SC-74
SC-74
Unidirectional Channels
-
-