SMS05CT1
SMS05CT1
Obsolete
Description:  TVS DIODE 5VWM 14.5VC SC74
Manufacturer:  onsemi
Datasheet:   SMS05CT1 Datasheet
History Price: Obsolete
In Stock: 33200
SMS05CT1 vs SMS15C.TCT
Series
-
SMS
Packaging
Tape & Reel (TR)
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Obsolete
Active
Type
Zener
Zener
Bidirectional Channels
5
5
Voltage - Reverse Standoff (Typ)
5V (Max)
15V (Max)
Voltage - Breakdown (Min)
6.2V
16.7V
Voltage - Clamping (Max) @ Ipp
14.5V
29V
Current - Peak Pulse (10/1000µs)
24A (8/20?s)
12A (8/20?s)
Power - Peak Pulse
350W
300W
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
260pF @ 1MHz
100pF @ 1MHz
Operating Temperature
-40℃ ~ 150℃ (TJ)
-55℃ ~ 125℃ (TJ)
Grade
-
-
Qualification
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-74, SOT-457
SOT-23-6
Supplier Device Package
SC-74
SOT-23-6
Unidirectional Channels
-
-