Packaging
Tape & Reel (TR)
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Bidirectional Channels
5
4
Voltage - Reverse Standoff (Typ)
5V (Max)
24V (Max)
Voltage - Breakdown (Min)
6.2V
26.7V
Voltage - Clamping (Max) @ Ipp
14.5V
44V
Current - Peak Pulse (10/1000µs)
24A (8/20?s)
8A (8/20?s)
Power - Peak Pulse
350W
350W
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
260pF @ 1MHz
60pF @ 1MHz
Operating Temperature
-40℃ ~ 150℃ (TJ)
-55℃ ~ 125℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-74, SOT-457
SOT-23-6
Supplier Device Package
SC-74
SOT-23-6
Unidirectional Channels
-
-