Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Transient Voltage Suppressors (TVS) - TVS Diodes
/ onsemi SMS05T1
SMS05T1
Obsolete
Transient Voltage Suppressors (TVS) - TVS Diodes
Description:
TVS DIODE 5VWM 15.5VC SC74
Manufacturer:
onsemi
Datasheet:
SMS05T1 Datasheet
History Price: $0.4
In Stock: 10800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SMS05T1 vs SMS05T1G
Part No
SMS05T1
SMS05T1G
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Obsolete
Active
Type
Zener
Zener
Bidirectional Channels
4
4
Voltage - Reverse Standoff (Typ)
5V
5V
Voltage - Breakdown (Min)
6V
6V
Voltage - Clamping (Max) @ Ipp
15.5V
15.5V
Current - Peak Pulse (10/1000µs)
23A (8/20?s)
23A (8/20?s)
Power - Peak Pulse
350W
350W
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
250pF @ 1MHz
250pF @ 1MHz
Operating Temperature
-55℃ ~ 150℃ (TJ)
-55℃ ~ 150℃ (TJ)
Grade
-
-
Qualification
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-74, SOT-457
SC-74, SOT-457
Supplier Device Package
SC-74
SC-74
Unidirectional Channels
-
-