SMS05T1
SMS05T1
Obsolete
Description:  TVS DIODE 5VWM 15.5VC SC74
Manufacturer:  onsemi
Datasheet:   SMS05T1 Datasheet
History Price: $0.4
In Stock: 10800
SMS05T1 vs SMS12CT1G
Part No
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Obsolete
Obsolete
Type
Zener
Zener
Bidirectional Channels
4
5
Voltage - Reverse Standoff (Typ)
5V
12V (Max)
Voltage - Breakdown (Min)
6V
13.3V
Voltage - Clamping (Max) @ Ipp
15.5V
23V
Current - Peak Pulse (10/1000µs)
23A (8/20?s)
15A (8/20?s)
Power - Peak Pulse
350W
350W
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
250pF @ 1MHz
120pF @ 1MHz
Operating Temperature
-55℃ ~ 150℃ (TJ)
-40℃ ~ 150℃ (TJ)
Grade
-
-
Qualification
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-74, SOT-457
SOT-23-6 Thin, TSOT-23-6
Supplier Device Package
SC-74
6-TSOP
Unidirectional Channels
-
-