SMS12T1
SMS12T1
Obsolete
Description:  TVS DIODE 12VWM 23VC SC74
Manufacturer:  onsemi
Datasheet:   SMS12T1 Datasheet
History Price: $0.11
In Stock: 9200
SMS12T1 vs SMS05.TCT
Part No
Series
-
SMS
Packaging
Tape & Reel (TR),Bulk
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Obsolete
Active
Type
Zener
Zener
Bidirectional Channels
4
4
Voltage - Reverse Standoff (Typ)
12V
5V (Max)
Voltage - Breakdown (Min)
13.3V
6V
Voltage - Clamping (Max) @ Ipp
23V
14.5V
Current - Peak Pulse (10/1000µs)
15A (8/20?s)
24A (8/20?s)
Power - Peak Pulse
350W
350W
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
80pF @ 1MHz
325pF @ 1MHz
Operating Temperature
-55℃ ~ 150℃ (TJ)
-55℃ ~ 125℃ (TJ)
Grade
-
-
Qualification
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-74, SOT-457
SOT-23-6
Supplier Device Package
SC-74
SOT-23-6
Unidirectional Channels
-
-