Packaging
Tape & Reel (TR),Bulk
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Bidirectional Channels
4
4
Voltage - Reverse Standoff (Typ)
12V
5V
Voltage - Breakdown (Min)
13.3V
6V
Voltage - Clamping (Max) @ Ipp
23V
15.5V
Current - Peak Pulse (10/1000µs)
15A (8/20?s)
23A (8/20?s)
Power - Peak Pulse
350W
350W
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
80pF @ 1MHz
250pF @ 1MHz
Operating Temperature
-55℃ ~ 150℃ (TJ)
-55℃ ~ 150℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-74, SOT-457
SC-74, SOT-457
Supplier Device Package
SC-74
SC-74
Unidirectional Channels
-
-