Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Transient Voltage Suppressors (TVS) - TVS Diodes
/ Semtech Corporation SMS15.TCT
SMS15.TCT
Active
Transient Voltage Suppressors (TVS) - TVS Diodes
Description:
TVS DIODE 15VWM 29VC SOT23-6
Manufacturer:
Semtech Corporation
Datasheet:
SMS15.TCT Datasheet
History Price: $1.47
In Stock: 42000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SMS15.TCT vs SMS15CT1G
Part No
SMS15.TCT
SMS15CT1G
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Semtech Corporation
onsemi
Series
SMS
-
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
4
5
Voltage - Reverse Standoff (Typ)
15V (Max)
15V (Max)
Voltage - Breakdown (Min)
16.7V
17V
Voltage - Clamping (Max) @ Ipp
29V
29V
Current - Peak Pulse (10/1000µs)
12A (8/20?s)
12A (8/20?s)
Power - Peak Pulse
350W
350W
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
100pF @ 1MHz
95pF @ 1MHz
Operating Temperature
-55℃ ~ 125℃ (TJ)
-40℃ ~ 150℃ (TJ)
Grade
-
-
Qualification
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-23-6
SOT-23-6 Thin, TSOT-23-6
Supplier Device Package
SOT-23-6
6-TSOP
Unidirectional Channels
-
-