SMS15.TCT
SMS15.TCT
Active
Description:  TVS DIODE 15VWM 29VC SOT23-6
Manufacturer:  Semtech Corporation
Datasheet:   SMS15.TCT Datasheet
History Price: $1.47
In Stock: 42000
SMS15.TCT vs SMS24.TCT
Series
SMS
SMS
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
4
4
Voltage - Reverse Standoff (Typ)
15V (Max)
24V (Max)
Voltage - Breakdown (Min)
16.7V
26.7V
Voltage - Clamping (Max) @ Ipp
29V
44V
Current - Peak Pulse (10/1000µs)
12A (8/20?s)
8A (8/20?s)
Power - Peak Pulse
350W
350W
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
100pF @ 1MHz
60pF @ 1MHz
Operating Temperature
-55℃ ~ 125℃ (TJ)
-55℃ ~ 125℃ (TJ)
Grade
-
-
Qualification
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-23-6
SOT-23-6
Supplier Device Package
SOT-23-6
SOT-23-6
Unidirectional Channels
-
-