SMS15CT1
SMS15CT1
Obsolete
Description:  TVS DIODE 15VWM 29VC SC74
Manufacturer:  onsemi
Datasheet:   SMS15CT1 Datasheet
History Price: $0.06
In Stock: 24800
SMS15CT1 vs SMS15T1
Part No
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR),Bulk
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Zener
Zener
Bidirectional Channels
5
4
Voltage - Reverse Standoff (Typ)
15V (Max)
15V
Voltage - Breakdown (Min)
17V
16.7V
Voltage - Clamping (Max) @ Ipp
29V
29V
Current - Peak Pulse (10/1000µs)
12A (8/20?s)
12A (8/20?s)
Power - Peak Pulse
350W
350W
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
95pF @ 1MHz
60pF @ 1MHz
Operating Temperature
-40℃ ~ 150℃ (TJ)
-55℃ ~ 150℃ (TJ)
Grade
-
-
Qualification
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-74, SOT-457
SC-74, SOT-457
Supplier Device Package
SC-74
SC-74
Unidirectional Channels
-
-