SMS15T1
SMS15T1
Obsolete
Description:  TVS DIODE 15VWM 29VC SC74
Manufacturer:  onsemi
Datasheet:   SMS15T1 Datasheet
History Price: Obsolete
In Stock: 7600
SMS15T1 vs SMS12T1
Part No
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR),Bulk
Status
Obsolete
Obsolete
Type
Zener
Zener
Bidirectional Channels
4
4
Voltage - Reverse Standoff (Typ)
15V
12V
Voltage - Breakdown (Min)
16.7V
13.3V
Voltage - Clamping (Max) @ Ipp
29V
23V
Current - Peak Pulse (10/1000µs)
12A (8/20?s)
15A (8/20?s)
Power - Peak Pulse
350W
350W
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
60pF @ 1MHz
80pF @ 1MHz
Operating Temperature
-55℃ ~ 150℃ (TJ)
-55℃ ~ 150℃ (TJ)
Grade
-
-
Qualification
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-74, SOT-457
SC-74, SOT-457
Supplier Device Package
SC-74
SC-74
Unidirectional Channels
-
-