SMS24.TCT
SMS24.TCT
Active
Description:  TVS DIODE 24VWM 44VC SOT23-6
Manufacturer:  Semtech Corporation
Datasheet:   SMS24.TCT Datasheet
History Price: $1.47
In Stock: 43760
SMS24.TCT vs SMS12T1G
Series
SMS
-
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
4
4
Voltage - Reverse Standoff (Typ)
24V (Max)
12V
Voltage - Breakdown (Min)
26.7V
13.3V
Voltage - Clamping (Max) @ Ipp
44V
23V
Current - Peak Pulse (10/1000µs)
8A (8/20?s)
15A (8/20?s)
Power - Peak Pulse
350W
350W
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
60pF @ 1MHz
80pF @ 1MHz
Operating Temperature
-55℃ ~ 125℃ (TJ)
-55℃ ~ 150℃ (TJ)
Grade
-
-
Qualification
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-23-6
SC-74, SOT-457
Supplier Device Package
SOT-23-6
SC-74
Unidirectional Channels
-
-