Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Reel (TR),Bulk
Bidirectional Channels
4
5
Voltage - Reverse Standoff (Typ)
24V (Max)
15V (Max)
Voltage - Breakdown (Min)
26.7V
17V
Voltage - Clamping (Max) @ Ipp
44V
29V
Current - Peak Pulse (10/1000µs)
8A (8/20?s)
12A (8/20?s)
Power - Peak Pulse
350W
350W
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
60pF @ 1MHz
95pF @ 1MHz
Operating Temperature
-55℃ ~ 125℃ (TJ)
-40℃ ~ 150℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-23-6
SC-74, SOT-457
Supplier Device Package
SOT-23-6
SC-74
Unidirectional Channels
-
-