Form
Module Only
Base + Module
Voltage - Continuous Operating (Max) (MCOV)
300VAC
640V
Current - Discharge (Nom) (8/20µS)
-
20 kA
Current - Discharge (Max) (8/20µS)
-
200 kA
Voltage - Protection Level (VP) (2416)
-
2 kV
Operating Temperature
-
-20℃ ~ 50℃
Features
-
Visual Life Indicator
Mounting Type
Free Hanging
Free Hanging
Current - Short Circuit Rating (SCCR)
50 kA
-
Voltage - Protection Rating (VPR)
-
-