SP1-240S
SP1-240S
Active
Description:  SPD TYPE 1 300V MCOV 1 POLE
Manufacturer:  Tripp Lite
Datasheet:   SP1-240S Datasheet
History Price: $387.6
In Stock: 38000
SP1-240S vs SP130A2-4
Series
SP1
-
Packaging
Bulk
Box
Status
Active
Active
Type
Type 1
-
Form
Base + Module
Module Only
Number of Poles
1
3
Voltage - Continuous Operating (Max) (MCOV)
300V
175V
Current - Discharge (Nom) (8/20µS)
20 kA
-
Current - Discharge (Max) (8/20µS)
200 kA
-
Voltage - Protection Level (VP) (2416)
1 kV
-
Operating Temperature
-20℃ ~ 50℃
-40℃ ~ 85℃
Features
Thermally Protected
-
Mounting Type
Chassis Mount
DIN Rail
Approval Agency
-
cURus
Current - Short Circuit Rating (SCCR)
-
-
Voltage - Protection Rating (VPR)
-
-